注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥58.173776
10
¥54.880919
100
¥51.774457
500
¥48.843822
1000
¥46.079083
ISL95338HRTZ-T详情
Intersil ISL95338HRTZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Package Code
L32.4X4D32
Manufacturer Part Number
ISL95338HRTZ-T
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
Multiple Cell Battery Chargers Bidirectional Buck-Boost Voltage Regulator
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.73
Part Package Code
TQFN
系列
*
JESD-609代码
e3
零件状态
活跃
端子表面处理
Matte Tin (Sn)
Reach合规守则
compliant
引脚数量
32
Brand Name
Renesas
模拟 IC - 其他类型
开关稳压器
ISL95338HRTZ-T拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。