ISL95521BHRZ详情
Intersil ISL95521BHRZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Package Description
,
Manufacturer Package Code
L32.4X4A32
Manufacturer Part Number
ISL95521BHRZ
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
2.08
Part Package Code
QFN
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
Reach合规守则
compliant
引脚数量
32
Brand Name
Renesas
模拟 IC - 其他类型
电源支持电路
ISL95521BHRZ拓展信息








哦! 它是空的。