ISL95857CIRTZ-T详情
Intersil ISL95857CIRTZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-VFQFN Exposed Pad
供应商器件包装
40-TQFN (5x5)
Package
Bulk
厂商
ABB Power Electronics Inc.
Product Status
活跃
Voltage-Input
4.5 V ~ 25 V
RoHS
Non-Compliant
系列
*
操作温度
-40°C ~ 85°C
包装
Tape & Reel (TR)
零件状态
活跃
应用
IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets
输出的数量
3
电压 - 输出
可调式
ISL95857CIRTZ-T拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。