Intersil (Renesas Electronics America) 2SA1188-D
- 收藏
- 对比
2SA1188-D
1244-2SA1188-D
集成电路(IC)
--
大陆
立即发货

CYLINDRICAL, O-PBCY-W3
1最小包装量--
2SA1188-D详情
Intersil (Renesas Electronics America) 2SA1188-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
2SA1188-D
Part Life Cycle Code
接触制造商
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Package Description
CYLINDRICAL, O-PBCY-W3
Risk Rank
5.23
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-PBCY-W3
资历状况
不合格
JEDEC-95代码
TO-92
2SA1188-D拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。