Intersil (Renesas Electronics America) 2SD1209K
- 收藏
- 对比
2SD1209K
1244-2SD1209K
集成电路(IC)
--
大陆
立即发货

CYLINDRICAL, O-PBCY-W3
1最小包装量--
2SD1209K详情
Intersil (Renesas Electronics America) 2SD1209K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Style
CYLINDRICAL
Package Shape
ROUND
Package Body Material
PLASTIC/EPOXY
Risk Rank
5.52
Package Description
CYLINDRICAL, O-PBCY-W3
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
2SD1209K
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-PBCY-W3
资历状况
不合格
2SD1209K拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。