Intersil (Renesas Electronics America) 2SD655-E
- 收藏
- 对比
2SD655-E
1244-2SD655-E
集成电路(IC)
--
大陆
立即发货

2SD655-E datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
2SD655-E详情
Intersil (Renesas Electronics America) 2SD655-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
2SD655-E
Rohs Code
无
Part Life Cycle Code
不推荐
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Package Description
CYLINDRICAL, O-PBCY-W3
Risk Rank
5.23
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
无
端子表面处理
锡铅
端子位置
BOTTOM
终端形式
WIRE
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
JESD-30代码
O-PBCY-W3
资历状况
不合格
JEDEC-95代码
TO-92
2SD655-E拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。