Intersil (Renesas Electronics America) 2SK1521-E1-E#T2
- 收藏
- 对比
2SK1521-E1-E#T2
1244-2SK1521-E1-E#T2
集成电路(IC)
--
大陆
立即发货

,
1最小包装量--
2SK1521-E1-E#T2详情
Intersil (Renesas Electronics America) 2SK1521-E1-E#T2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Risk Rank
5.84
Manufacturer Package Code
PRSS0003ZC-A3
Package Description
,
Part Package Code
TO-264
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
2SK1521-E1-E#T2
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
3
Brand Name
Renesas
2SK1521-E1-E#T2拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。