Intersil (Renesas Electronics America) 2SK3115-S17-AZ
- 收藏
- 对比
2SK3115-S17-AZ
1244-2SK3115-S17-AZ
集成电路(IC)
--
大陆
立即发货

,
1最小包装量--
2SK3115-S17-AZ详情
Intersil (Renesas Electronics America) 2SK3115-S17-AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2SK3115-S17-AZ
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
MP-45F
Package Description
,
Manufacturer Package Code
PRSS0003AK-A3
Risk Rank
5.7
Reflow Temperature-Max (s)
未说明
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
3
Brand Name
Renesas
2SK3115-S17-AZ拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。