Intersil (Renesas Electronics America) 2SK971-E
- 收藏
- 对比
2SK971-E
1244-2SK971-E
集成电路(IC)
--
大陆
立即发货

FLANGE MOUNT, R-PSFM-T3
1最小包装量--
2SK971-E详情
Intersil (Renesas Electronics America) 2SK971-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
2SK971-E
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
TO-220AB
Package Description
FLANGE MOUNT, R-PSFM-T3
Risk Rank
5.76
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
compliant
引脚数量
3
JESD-30代码
R-PSFM-T3
资历状况
不合格
JEDEC-95代码
TO-220AB
漏极-源极导通最大电阻
0.095 Ω
2SK971-E拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。