Intersil (Renesas Electronics America) 8A34003B-000NBG
- 收藏
- 对比
8A34003B-000NBG
1244-8A34003B-000NBG
集成电路(IC)
--
大陆
立即发货

8A34003B-000NBG datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
8A34003B-000NBG详情
Intersil (Renesas Electronics America) 8A34003B-000NBG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8A34003B-000NBG
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
VFQFPN
Package Description
,
Manufacturer Package Code
NBG48P1
Risk Rank
5.62
无铅代码
有
Reach合规守则
compliant
引脚数量
48
Brand Name
集成设备技术
通信IC类型
电信电路
8A34003B-000NBG拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。