Intersil (Renesas Electronics America) BFT28
- 收藏
- 对比
BFT28
1244-BFT28
集成电路(IC)
--
大陆
立即发货

BFT28 datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
BFT28详情
Intersil (Renesas Electronics America) BFT28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BFT28
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Part Package Code
TO-39
Package Description
TO-39, 3 PIN
Risk Rank
5.24
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
无
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
引脚数量
3
资历状况
不合格
BFT28拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。