Intersil (Renesas Electronics America) CA05F4RC5LCM150G
- 收藏
- 对比
CA05F4RC5LCM150G
1244-CA05F4RC5LCM150G
集成电路(IC)
--
大陆
立即发货

CA05F4RC5LCM150G datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
CA05F4RC5LCM150G详情
Intersil (Renesas Electronics America) CA05F4RC5LCM150G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
CA05
Risk Rank
5.6
Package Description
,
Ihs Manufacturer
EPCOS AG
Part Life Cycle Code
Obsolete
Manufacturer Part Number
CA05F4RC5LCM150G
ECCN 代码
EAR99
HTS代码
8533.40.40.00
电阻器类型
VARISTOR
Reach合规守则
unknown
CA05F4RC5LCM150G拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。