Intersil (Renesas Electronics America) CR3PM-8ME#B00
- 收藏
- 对比
CR3PM-8ME#B00
1244-CR3PM-8ME#B00
集成电路(IC)
--
大陆
立即发货

,
1最小包装量--
CR3PM-8ME#B00详情
Intersil (Renesas Electronics America) CR3PM-8ME#B00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CR3PM-8ME#B00
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
TO-220F(2)
Package Description
,
Manufacturer Package Code
PRSS0003AA-B3
Risk Rank
5.83
ECCN 代码
EAR99
Reach合规守则
compliant
引脚数量
3
Brand Name
Renesas
触发装置类型
SCR
CR3PM-8ME#B00拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。