Intersil (Renesas Electronics America) EBL2-5
- 收藏
- 对比
EBL2-5
1244-EBL2-5
集成电路(IC)
--
大陆
立即发货

Unspecified Connectors EBL2-5
1最小包装量--
EBL2-5详情
Intersil (Renesas Electronics America) EBL2-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EBL2-5
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.44
Manufacturer Series
EBL2-5
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
接线端子附件
装配项目名称
插入桥
EBL2-5拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。