Intersil (Renesas Electronics America) EL2166CS
- 收藏
- 对比
EL2166CS
1244-EL2166CS
集成电路(IC)
--
大陆
立即发货

VIDEO AMPLIFIER, PDSO8
1最小包装量--
EL2166CS详情
Intersil (Renesas Electronics America) EL2166CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
Manufacturer Part Number
EL2166CS
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ELANTEC
Risk Rank
8.83
Package Body Material
PLASTIC/EPOXY
Package Code
SOP
Package Shape
RECTANGULAR
Package Style
小概要
Reflow Temperature-Max (s)
未说明
RoHS
Non-Compliant
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
DUAL
终端形式
鸥翼
峰值回流焊温度(摄氏度)
未说明
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PDSO-G8
资历状况
不合格
消费者集成电路类型
视频放大器
EL2166CS拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。