Intersil (Renesas Electronics America) EL5191CS
- 收藏
- 对比
EL5191CS
1244-EL5191CS
集成电路(IC)
--
大陆
立即发货

EL5191CS datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
EL5191CS详情
Intersil (Renesas Electronics America) EL5191CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
Package Style
小概要
Package Shape
RECTANGULAR
Package Code
SOP
Package Body Material
PLASTIC/EPOXY
Risk Rank
5.56
Package Description
SOIC-8
Ihs Manufacturer
ELANTEC
Part Life Cycle Code
Transferred
Manufacturer Part Number
EL5191CS
RoHS
Non-Compliant
端子位置
DUAL
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PDSO-G8
资历状况
不合格
消费者集成电路类型
视频放大器
EL5191CS拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。