Intersil (Renesas Electronics America) HA17431UA-E
- 收藏
- 对比
HA17431UA-E
1244-HA17431UA-E
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: HA17431UA-E)
1最小包装量--
HA17431UA-E详情
Intersil (Renesas Electronics America) HA17431UA-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA17431UA-E
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
SC-62
Package Description
,
Risk Rank
5.34
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
3
HA17431UA-E拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。