Intersil (Renesas Electronics America) HRU0103ATRF
- 收藏
- 对比
HRU0103ATRF
1244-HRU0103ATRF
集成电路(IC)
--
大陆
立即发货

HRU0103ATRF datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
HRU0103ATRF详情
Intersil (Renesas Electronics America) HRU0103ATRF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
2
Manufacturer Part Number
HRU0103ATRF
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Package Description
R-PDSO-G2
Risk Rank
5.46
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Style
小概要
Package Shape
RECTANGULAR
ECCN 代码
EAR99
HTS代码
8541.10.00.70
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G2
资历状况
不合格
配置
SINGLE
二极管类型
接收电极
输出电流-最大值
0.1 A
HRU0103ATRF拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。