Intersil (Renesas Electronics America) HS1-302EH-Q
- 收藏
- 对比
HS1-302EH-Q
1244-HS1-302EH-Q
集成电路(IC)
--
大陆
立即发货

Multiplexer Switch ICs RAD HARD CMOS ANALOG SWITCH, HDR/LDR, DIP PKG, CLASS V
1最小包装量--
HS1-302EH-Q详情
Intersil (Renesas Electronics America) HS1-302EH-Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS1-302EH-Q
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Package Description
,
Risk Rank
5.77
Reflow Temperature-Max (s)
未说明
JESD-609代码
e4
端子表面处理
Gold (Au)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
DPST
HS1-302EH-Q拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。