Intersil (Renesas Electronics America) HSC1815
- 收藏
- 对比
HSC1815
1244-HSC1815
集成电路(IC)
--
大陆
立即发货

HSC1815 datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
HSC1815详情
Intersil (Renesas Electronics America) HSC1815重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
HSC1815
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SUSUMU CO LTD
Package Description
CYLINDRICAL, O-PBCY-T3
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
端子位置
BOTTOM
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
O-PBCY-T3
资历状况
不合格
JEDEC-95代码
TO-92
HSC1815拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。