Intersil (Renesas Electronics America) ICS601R-25
- 收藏
- 对比
ICS601R-25
1244-ICS601R-25
集成电路(IC)
--
大陆
立即发货

IC CLOCK MULTIPLIER 1:5 20-SSOP
1最小包装量--
ICS601R-25详情
Intersil (Renesas Electronics America) ICS601R-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICS601R-25
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SSOP
Package Description
SSOP, SSOP20,.25
Risk Rank
5.75
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
ICS601R-25拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。