Intersil (Renesas Electronics America) ISL37231DRAZ
- 收藏
- 对比
ISL37231DRAZ
1244-ISL37231DRAZ
接口 - 驱动器,接收器,收发器
QFN
大陆
立即发货

IC TRANSCEIVER DUAL CHANNEL QFN
1最小包装量--
ISL37231DRAZ详情
Intersil (Renesas Electronics America) ISL37231DRAZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
包装/外壳
QFN
引脚数
69
已出版
2009
ECCN 代码
EAR99
HTS代码
8542.39.00.01
接口IC类型
线路收发器
RoHS状态
符合RoHS标准
ISL37231DRAZ拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。