Intersil (Renesas Electronics America) ISL6615ACBZ-T7
- 收藏
- 对比
ISL6615ACBZ-T7
1244-ISL6615ACBZ-T7
集成电路(IC)
--
大陆
立即发货

,
1最小包装量--
ISL6615ACBZ-T7详情
Intersil (Renesas Electronics America) ISL6615ACBZ-T7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Package Description
,
Risk Rank
5.08
Reflow Temperature-Max (s)
未说明
Manufacturer Part Number
ISL6615ACBZ-T7
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
接口IC类型
基于半桥的mosfet驱动器
ISL6615ACBZ-T7拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。