Intersil (Renesas Electronics America) ISL9123IRC-EVZ
- 收藏
- 对比
ISL9123IRC-EVZ
1244-ISL9123IRC-EVZ
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Ultra-low Iq Buc Regulator with Bypass Evaluation Board ISL9123
1最小包装量--
ISL9123IRC-EVZ详情
Intersil (Renesas Electronics America) ISL9123IRC-EVZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
I2C
Tool Is For Evaluation Of
ISL9123IRC
包装
Bulk
系列
ISL9123
类型
Voltage Regulator - Switching Regulator
输出电压
400 mV to 5.375 V
产品
评估板
输入电压
1.8 V to 5.5 V
ISL9123IRC-EVZ拓展信息
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil







哦! 它是空的。