Intersil (Renesas Electronics America) ITF87008DQT2
- 收藏
- 对比
ITF87008DQT2
1244-ITF87008DQT2
集成电路(IC)
--
大陆
立即发货

ITF87008DQT2 datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
ITF87008DQT2详情
Intersil (Renesas Electronics America) ITF87008DQT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
晶体管元件材料
SILICON
Manufacturer Part Number
ITF87008DQT2
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
TSSOP
Package Description
SMALL OUTLINE, R-PDSO-G8
Risk Rank
5.76
Number of Elements
2
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
8
JESD-30代码
R-PDSO-G8
资历状况
不合格
配置
SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE
晶体管应用
SWITCHING
JEDEC-95代码
MO-153AA
ITF87008DQT2拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。