Intersil (Renesas Electronics America) M56788AFP
- 收藏
- 对比
M56788AFP
1244-M56788AFP
集成电路(IC)
--
大陆
立即发货

M56788AFP datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
M56788AFP详情
Intersil (Renesas Electronics America) M56788AFP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
42
Manufacturer Part Number
M56788AFP
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
SSOP
Package Description
SSOP-42
Risk Rank
5.2
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
compliant
引脚数量
42
JESD-30代码
R-PDSO-G42
资历状况
不合格
接口IC类型
CD发动机驱动器
M56788AFP拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。