Intersil (Renesas Electronics America) NNCD3.3G-T1-A
- 收藏
- 对比
NNCD3.3G-T1-A
1244-NNCD3.3G-T1-A
集成电路(IC)
--
大陆
立即发货

NNCD3.3G-T1-A datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
NNCD3.3G-T1-A详情
Intersil (Renesas Electronics America) NNCD3.3G-T1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
NNCD3.3G-T1-A
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
MM
Manufacturer Package Code
PLSP0005ZD-A5
Risk Rank
5.82
Breakdown Voltage-Nom
3.3 V
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
哑光锡
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
225
Reach合规守则
compliant
引脚数量
5
Brand Name
Renesas
极性
UNIDIRECTIONAL
二极管类型
跨压抑制二极管
NNCD3.3G-T1-A拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。