Intersil (Renesas Electronics America) NNCD5.6DA-T1-AT
- 收藏
- 对比
NNCD5.6DA-T1-AT
1244-NNCD5.6DA-T1-AT
集成电路(IC)
--
大陆
立即发货

NNCD5.6DA-T1-AT datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
NNCD5.6DA-T1-AT详情
Intersil (Renesas Electronics America) NNCD5.6DA-T1-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NNCD5.6DA-T1-AT
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
SSP
Manufacturer Package Code
PTSP0002ZB-A2
Risk Rank
5.81
无铅代码
有
ECCN 代码
EAR99
HTS代码
8541.10.00.50
Reach合规守则
compliant
引脚数量
2
Brand Name
Renesas
二极管类型
跨压抑制二极管
NNCD5.6DA-T1-AT拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。