Intersil (Renesas Electronics America) TW8830-LA1-CR
- 收藏
- 对比
TW8830-LA1-CR
1244-TW8830-LA1-CR
线性 - 视频处理
LQFP
大陆
立即发货

IC TFT LCD CONTROLLER 80LQFP
1最小包装量--
TW8830-LA1-CR详情
Intersil (Renesas Electronics America) TW8830-LA1-CR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
表面贴装
包装/外壳
LQFP
已出版
2015
JESD-609代码
e3
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
端子表面处理
Matte Tin (Sn) - annealed
HTS代码
8542.31.00.01
引脚数量
80
RoHS状态
符合RoHS标准
TW8830-LA1-CR拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。