Intersil (Renesas Electronics America) TW8836AT-LB2-GE
- 收藏
- 对比
TW8836AT-LB2-GE
1244-TW8836AT-LB2-GE
线性 - 视频处理
LQFP
大陆
立即发货

Display Drivers & Controllers TW8836AT-LB2-GE Advanced LCD Controller w/ LVDS input & outp
--最小包装量--
TW8836AT-LB2-GE详情
Intersil (Renesas Electronics America) TW8836AT-LB2-GE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
底架
表面贴装
包装/外壳
LQFP
引脚数
128
质量
614.986205mg
已出版
2015
显示类型
LCD
RoHS状态
符合RoHS标准
TW8836AT-LB2-GE拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。