Intersil (Renesas Electronics America) TW9900-NA1-GR
- 收藏
- 对比
TW9900-NA1-GR
1244-TW9900-NA1-GR
接口 - 编码器,解码器,转换器
QFN
大陆
立即发货

IC NTSC/PAL/SECAM DECODER 32QFN
1最小包装量--
TW9900-NA1-GR详情
Intersil (Renesas Electronics America) TW9900-NA1-GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
触点镀层
Tin
底架
表面贴装
包装/外壳
QFN
引脚数
32
已出版
2009
零件状态
活跃
A/D转换器数量
2
RoHS状态
符合RoHS标准
TW9900-NA1-GR拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。