Intersil (Renesas Electronics America) TW9920-BC1-GR
- 收藏
- 对比
TW9920-BC1-GR
1244-TW9920-BC1-GR
接口 - 编码器,解码器,转换器
BGA
大陆
立即发货

IC DECODER/ENCODER VIDEO 100BGA
1最小包装量--
TW9920-BC1-GR详情
Intersil (Renesas Electronics America) TW9920-BC1-GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
包装/外壳
BGA
引脚数
100
已出版
2004
零件状态
活跃
ECCN 代码
EAR99
引脚数量
100
A/D转换器数量
2
D/A转换器数量
5
RoHS状态
符合RoHS标准
TW9920-BC1-GR拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。