Intersil (Renesas Electronics America) UPD17P132CS
- 收藏
- 对比
UPD17P132CS详情
Intersil (Renesas Electronics America) UPD17P132CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
24
Manufacturer Part Number
UPD17P132CS
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
DIP
Package Description
,
Risk Rank
5.78
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
Reflow Temperature-Max (s)
未说明
端子位置
DUAL
终端形式
THROUGH-HOLE
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
引脚数量
24
JESD-30代码
R-PDIP-T24
资历状况
不合格
Brand Name
Renesas
uPs/uCs/外围ICs类型
MICROCONTROLLER
UPD17P132CS拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。