Intersil (Renesas Electronics America) UPD72307CW
- 收藏
- 对比
UPD72307CW
1244-UPD72307CW
集成电路(IC)
--
大陆
立即发货

UPD72307CW datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
UPD72307CW详情
Intersil (Renesas Electronics America) UPD72307CW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
64
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
UPD72307CW
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.92
Package Code
DIP
Package Equivalence Code
DIP64(UNSPEC)
Package Shape
RECTANGULAR
Package Style
IN-LINE
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T64
资历状况
不合格
UPD72307CW拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。