Intersil (Renesas Electronics America) X60008BIS8Z-25
- 收藏
- 对比
X60008BIS8Z-25
1244-X60008BIS8Z-25
集成电路(IC)
--
大陆
立即发货

X60008BIS8Z-25 datasheet pdf and Integrated Circuits (ICs) product details from Intersil (Renesas Electronics America) stock available at utmel
1最小包装量--
X60008BIS8Z-25详情
Intersil (Renesas Electronics America) X60008BIS8Z-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
X60008BIS8Z-25
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Part Package Code
SOIC
Package Description
SOP, SOP8,.25
Risk Rank
5.73
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
X60008BIS8Z-25拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。