IQD Frequency Products CFPS-73B
- 收藏
- 对比
CFPS-73B
1257-CFPS-73B
无类别的
--
大陆
立即发货

CFPS-73B datasheet pdf and Unclassified product details from IQD Frequency Products stock available at utmel
1最小包装量--
CFPS-73B详情
IQD Frequency Products CFPS-73B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
23.7
Rated operation power at AC-3, 400 V
12
Rated permanent current Iu
32
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
CFPS-73B拓展信息







哦! 它是空的。