IQD Frequency Products LFPPXO019252REEL
- 收藏
- 对比
LFPPXO019252REEL
1257-LFPPXO019252REEL
振荡器
--
大陆
立即发货

LFPPXO019252REEL datasheet pdf and Oscillators product details from IQD Frequency Products stock available at utmel
1最小包装量--
LFPPXO019252REEL详情
IQD Frequency Products LFPPXO019252REEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.7
Package Width
5
Package Length
7
PCB changed
4
零件状态
Obsolete
引脚数量
4
LFPPXO019252REEL拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products







哦! 它是空的。