IQD Frequency Products LFPPXO022043BULK
- 收藏
- 对比
LFPPXO022043BULK
1257-LFPPXO022043BULK
振荡器
--
大陆
立即发货

LFPPXO022043BULK datasheet pdf and Oscillators product details from IQD Frequency Products stock available at utmel
1最小包装量--
LFPPXO022043BULK详情
IQD Frequency Products LFPPXO022043BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
4.06
Package Width
8.8
Package Length
14.5(Max)
PCB changed
4
Supplier Package
SMD
零件状态
活跃
引脚数量
4
LFPPXO022043BULK拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products







哦! 它是空的。