IQD Frequency Products LFPPXO027526BULK
- 收藏
- 对比
LFPPXO027526BULK
1257-LFPPXO027526BULK
振荡器
--
大陆
立即发货

LFPPXO027526BULK datasheet pdf and Oscillators product details from IQD Frequency Products stock available at utmel
1最小包装量--
LFPPXO027526BULK详情
IQD Frequency Products LFPPXO027526BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.7
Package Width
5
Package Length
7
PCB changed
4
Standard Package Name
SMD
Supplier Package
CSMD
Lead Shape
No Lead
零件状态
Obsolete
引脚数量
4
LFPPXO027526BULK拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products







哦! 它是空的。