IQD Frequency Products LFSPXO009585
- 收藏
- 对比
LFSPXO009585
1257-LFSPXO009585
晶体
--
大陆
立即发货

Oscillator,Crystal, 12 MHz, 50 ppm, SMD, 5mm x 3.2mm, 3.3 V, CFPS-69 Series
1最小包装量--
LFSPXO009585详情
IQD Frequency Products LFSPXO009585重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Manufacturer Part Number
96211-BB6-S1250
Manufacturer
Barksdale Control Products
Seal
有
触点类型
单刀双掷
电气连接
12 in Leads
LFSPXO009585拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products







哦! 它是空的。