IQD Frequency Products LFSPXO021485BULK
- 收藏
- 对比
LFSPXO021485BULK
1257-LFSPXO021485BULK
振荡器
--
大陆
立即发货

LFSPXO021485BULK datasheet pdf and Oscillators product details from IQD Frequency Products stock available at utmel
1最小包装量--
LFSPXO021485BULK详情
IQD Frequency Products LFSPXO021485BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
5.8(Max)
Package Width
13.2
Package Length
13.2
PCB changed
4
Standard Package Name
DIP
Supplier Package
DIP Module
零件状态
Obsolete
引脚数量
4
LFSPXO021485BULK拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products







哦! 它是空的。