IQD Frequency Products LFSPXO066146BULK
- 收藏
- 对比
LFSPXO066146BULK
1257-LFSPXO066146BULK
无类别的
--
大陆
立即发货

LFSPXO066146BULK datasheet pdf and Unclassified product details from IQD Frequency Products stock available at utmel
1最小包装量--
LFSPXO066146BULK详情
IQD Frequency Products LFSPXO066146BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
300 VAC
Manufacturer Part Number
5000115-62
Number of Keys
2
Approvals
UR;CSA
Manufacturer
Cooper
Illuminated
无
RoHS
无
Cable Types
AWM
连接器类型
直插头
额定电流
3 Amps
知识产权评级
IP68
长度
1.8 Meters
LFSPXO066146BULK拓展信息







哦! 它是空的。