注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥18.327514
10
¥17.290107
100
¥16.31142
500
¥15.388131
1000
¥14.517109
IQD Frequency Products LFSPXO076025
- 收藏
- 对比
LFSPXO076025
1257-LFSPXO076025
晶体
--
大陆
立即发货

Oscillator,26 MHz, 50 ppm, SMD, 3.2mm x 2.5mm, 1.2 V, IQXO-691 Series
--最小包装量--
¥
总价: ¥
LFSPXO076025详情
IQD Frequency Products LFSPXO076025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Seal
无
Manufacturer
Barksdale Control Products
Manufacturer Part Number
D1H-B3SS
触点类型
SPDT Snap Action
LFSPXO076025拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products






哦! 它是空的。