注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥18.317485
10
¥17.280648
100
¥16.302499
500
¥15.379711
1000
¥14.509166
IQD Frequency Products LFSPXO076032
- 收藏
- 对比
LFSPXO076032
1257-LFSPXO076032
晶体
--
大陆
立即发货

Oscillator,40 MHz, 50 ppm, SMD, 3.2mm x 2.5mm, 900 mV, IQXO-691 Series
--最小包装量--
¥
总价: ¥
LFSPXO076032详情
IQD Frequency Products LFSPXO076032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Seal
无
Manufacturer
Barksdale Control Products
Manufacturer Part Number
D2X-M3SS-EX
触点类型
单刀双掷
额定电流
10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC
LFSPXO076032拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products






哦! 它是空的。