IQD Frequency Products LFVCXO067786BULK
- 收藏
- 对比
LFVCXO067786BULK详情
IQD Frequency Products LFVCXO067786BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
黑色塑料
Manufacturer Part Number
APQW1B246-A
Approvals
黑色塑料
Lens Shape
Flat Square
Manufacturer
IDEC
Package
Bulk
厂商
IQD频率产品
Product Status
Obsolete
系列
-
端子类型
Screw
镜头颜色
Amber
面板后深度
2.62
灯型
Incandescent
知识产权评级
IP65
LFVCXO067786BULK拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products








哦! 它是空的。