注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.621891
10
¥2.473482
100
¥2.333473
500
¥2.20139
1000
¥2.076783
IQD Frequency Products LFXTAL003156
- 收藏
- 对比
LFXTAL003156
1257-LFXTAL003156
集成电路(IC)
--
大陆
立即发货

CRYSTAL, 8MHZ, 16PF, HC-49US, Frequency Nom:8MHz, Crystal Case:SMD, 11.4mm x 4.9mm, Frequency Stability / -:50ppm, Load Capacitance:16pF, Frequency Tolerance / -:30ppm, Product Range:HC-49/4HSMX Series, Crystal Mounting Type:SMD RoHS Compliant:
--最小包装量--
¥
总价: ¥
LFXTAL003156详情
IQD Frequency Products LFXTAL003156重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LFXTAL003156
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
IQD FREQUENCY PRODUCTS LTD
Risk Rank
1.58
Reach合规守则
compliant
负载电容
30pF
LFXTAL003156拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products






哦! 它是空的。