注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.320939
10
¥2.189564
100
¥2.065628
500
¥1.948705
1000
¥1.838398
IQD Frequency Products LFXTAL017146
- 收藏
- 对比
LFXTAL017146
1257-LFXTAL017146
晶体
--
大陆
立即发货

Crystal,20 MHz, SMD, 11.4mm x 4.9mm, 50 ppm, 30 pF, 30 ppm, HC-49/4HSMX
--最小包装量--
¥
总价: ¥
LFXTAL017146详情
IQD Frequency Products LFXTAL017146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Manufacturer Part Number
96211-BB2-T2-Z12
Manufacturer
Barksdale Control Products
Seal
有
触点类型
单刀双掷
负载电容
30pF
电气连接
DIN 43650 Connector
LFXTAL017146拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products






哦! 它是空的。