IQD Frequency Products LFXTAL035268RL3K
- 收藏
- 对比
LFXTAL035268RL3K
1257-LFXTAL035268RL3K
晶体
--
大陆
立即发货

Crystals 50/50/-10 to 60C/16 FUND
1最小包装量--
LFXTAL035268RL3K详情
IQD Frequency Products LFXTAL035268RL3K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
-
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
系列
D38999 III
包装
Reel
子类别
Circular Connectors
终端样式
-
触点性别
Without Pin Contacts
产品类别
军规圆形连接器
产品类别
军规圆形连接器
LFXTAL035268RL3K拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products







哦! 它是空的。