IQD Frequency Products LFXTAL055687BULK
- 收藏
- 对比
LFXTAL055687BULK
1257-LFXTAL055687BULK
无类别的
--
大陆
立即发货

LFXTAL055687BULK datasheet pdf and Unclassified product details from IQD Frequency Products stock available at utmel
1最小包装量--
LFXTAL055687BULK详情
IQD Frequency Products LFXTAL055687BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
20
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A20-22P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
1.93 Inches
直径
1.12 Inches
LFXTAL055687BULK拓展信息







哦! 它是空的。