IQD Frequency Products LFXTAL069882RL3K
- 收藏
- 对比
LFXTAL069882RL3K
1257-LFXTAL069882RL3K
晶体
--
大陆
立即发货

Crystals 30/100/-40 to 125C/10 FUND TE
1最小包装量--
LFXTAL069882RL3K详情
IQD Frequency Products LFXTAL069882RL3K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
自由悬挂
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
系列
TV 38999 III
包装
Reel
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
标准圆形连接器
外壳电镀
化学镍
产品
Plugs
安装角
Straight
产品类别
标准圆形连接器
LFXTAL069882RL3K拓展信息
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products
IQD Frequency Products







哦! 它是空的。